EN
  • EN
  • DE

BZA868A,115

Part No BZA868A,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.8VWM SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.8V
Power Dissipation - Pd 24W
Applications General Purpose
Capacitance @ Frequency 180pF @ 1MHz
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 1025695-BZA868A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA868A,115 CAD Model

Description

The BZA868A,115 is a state-of-the-art bidirectional ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, high-performance solution is a crucial component in modern electronics where protection against sudden voltage spikes is essential for maintaining functionality and longevity.

Key Features

  • ESD Protection: The BZA868A,115 offers robust ESD protection up to 25 kV, ensuring that devices are shielded against the harmful effects of electrostatic discharge.
  • Low Capacitance: With a very low diode capacitance of typically 0.8 pF, this device is ideal for high-speed signal lines, maintaining signal integrity without compromising on protection.
  • Working Voltage: It is designed to operate at a working voltage of 5.5 V, suitable for a wide range of applications, including those requiring a standard supply voltage of 5 V.
  • Package: The BZA868A,115 comes in a small SOT23 plastic package, which is not only space-efficient but also allows for easy integration into a variety of electronic assemblies.

Applications

The versatility of the BZA868A,115 allows it to be used in numerous applications. It is particularly well-suited for:

  • Mobile phones and other portable devices
  • Computers and peripherals
  • Audio and video equipment
  • Data communication systems
  • Other sensitive electronics requiring ESD protection

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZA868A,115 is no exception. It is manufactured to the highest standards, ensuring that each device meets NXP's stringent requirements for reliability and performance. With the BZA868A,115, designers can be confident in the continuous protection of their electronic products against the risks posed by ESD events.

Whether you're designing consumer electronics, industrial controls, or communication infrastructure, the BZA868A,115 from NXP provides the protection needed to secure your applications against transient voltage spikes, preserving both your product's integrity and your peace of mind.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7415 $59.3200
190+ $0.6087 $115.6530
295+ $0.5891 $173.7845
405+ $0.5706 $231.0930
525+ $0.5521 $289.8525
705+ $0.4943 $348.4815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess