Product Overview: SN74AHCT16374DGG
The SN74AHCT16374DGG is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of modern digital systems. This 16-bit edge-triggered D-type flip-flop comes with a 3-state output and is part of the 'AHCT family, known for its advanced high-speed CMOS technology. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.
Key Features
- Logic Type: 16-bit edge-triggered D-type flip-flop with 3-state outputs.
- Operating Voltage: 4.5 V to 5.5 V, accommodating a wide range of applications and compatible with TTL levels.
- Output Current: -8 mA / 8 mA, ensuring robust drive capabilities.
- Propagation Delay Time: 8.5 ns at 5 V, offering high-speed operation for critical timing applications.
- Operating Temperature: -40°C to 85°C, making it reliable in various environmental conditions.
- Package / Case: 48-TSSOP (0.240", 6.10mm Width), providing a compact footprint for space-constrained designs.
Applications
The versatility of the SN74AHCT16374DGG makes it an ideal choice for a wide array of applications, including:
- Data storage and communication
- Industrial controls
- Server and networking equipment
- Automotive electronics
- Consumer electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHCT16374DGG is no exception, with rigorous testing and quality control measures in place to ensure reliable performance and longevity. Users can trust in the consistent operation of this component, even in demanding applications.
Ordering Information
The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.