EN
  • EN
  • DE

MC100E101FNR2G

Part No MC100E101FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUAD 4INP 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129823-MC100E101FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC100E101FNR2G CAD Model

Description

The MC100E101FNR2G from ON Semiconductor is a high-performance quad differential line driver designed for use in applications requiring ultra-fast data rates and signal integrity. This device is part of the 100E series, which is known for its exceptional quality and reliability in demanding situations.

Key Features

  • High-Speed Performance: The MC100E101FNR2G is capable of handling data rates up to 3.0 Gb/s, making it an ideal choice for high-speed data transmission applications.
  • Differential Line Driver: With four differential line drivers, this device can transmit data over longer distances with reduced electromagnetic interference (EMI) and improved signal integrity compared to single-ended solutions.
  • Low Power Consumption: It operates with a low power consumption, which is critical for high-density and power-sensitive applications.
  • PECL Mode: The device is designed to operate in PECL mode, providing compatibility with Positive Emitter-Coupled Logic circuits.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device is offered in a space-saving 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and occupies minimal board space.

Applications

The MC100E101FNR2G is suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • High-frequency clock distribution networks
  • Backplane interfacing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100E101FNR2G is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its combination of speed, power efficiency, and robustness, the MC100E101FNR2G is an excellent choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess