EN
  • EN
  • DE

LTM9010IY-14#PBF

Part No LTM9010IY-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Octal ADC 105Msps 14-bit Serial LVDS 140-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Height 2.87 mm
Integral Nonlinearity (INL) 3.25 LSB
Interface LVDS
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Power Dissipation 1.11 W
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Channels 8
Number of Converters 8
Number of Elements 8
Number of Pins 140
Operating Supply Voltage 1.8 V
Polarity Bipolar
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 105 Msps
Supply Type Analog, Digital
Win Source Part Number 1229321-LTM9010IY-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM9010IY-14#PBF CAD Model

Description

The LTM9010IY-14#PBF is a high-performance, ultra-low power ADC (Analog to Digital Converter) module designed and manufactured by Linear Technology, a leading player in the field of analog integrated circuits. This product is part of Linear Technology's µModule® (micro module) converter series, which integrates the ADC, reference, and passive components in a compact BGA (Ball Grid Array) package.

Key Features

  • Resolution: The LTM9010IY-14#PBF boasts a 14-bit resolution, providing high precision for a wide range of applications.
  • Sampling Rate: It is capable of a 125Msps (Mega samples per second) sampling rate, ensuring fast data acquisition for real-time processing.
  • Integrated Features: This ADC includes an integrated sample-and-hold circuit, reducing the need for external components and simplifying the design process.
  • Power Efficiency: Designed for power-sensitive applications, it maintains excellent performance while minimizing power consumption.
  • Interface: The device features a user-friendly serial LVDS (Low-Voltage Differential Signaling) interface that facilitates high-speed data transfer with reduced noise.
  • Temperature Range: With an industrial temperature range, the LTM9010IY-14#PBF operates reliably across diverse environmental conditions.

Applications

The LTM9010IY-14#PBF is ideal for a broad spectrum of applications, including:

  • Medical imaging systems
  • High-speed data acquisition systems
  • Communications infrastructure
  • Instrumentation
  • Radar and satellite systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM9010IY-14#PBF meets stringent industry standards for performance and reliability. The device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Package and Availability

The LTM9010IY-14#PBF comes in a space-saving BGA package that is suitable for compact and densely populated PCBs. It is available for purchase from authorized distributors, with options for bulk and single-unit orders to accommodate both large-scale production and prototyping needs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess