Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number LV8773
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739624-LV8773Z-E
Ultra Librarian 3D Model Ultra Librarian LV8773Z-E CAD Model

Description

The ON Semiconductor LV8773Z-E is a highly versatile and efficient motor driver designed to cater to a wide range of applications. This advanced component is specifically engineered to drive stepper motors, offering precision and control for various industrial, automotive, and consumer applications.

Key Features

  • Integrated Dual H-Bridges: The LV8773Z-E includes two H-bridge drivers capable of driving a two-phase stepper motor, which allows for full, half, quarter, and eighth step modes, providing flexibility in motor control and high-resolution positioning.
  • Low RDS(on): The device features low on-resistance, which reduces power dissipation and improves overall efficiency, making it an ideal choice for battery-powered applications.
  • Wide Operating Voltage Range: Operating from a supply voltage range of 9V to 32V, the LV8773Z-E is suitable for a variety of power environments and ensures reliable operation under fluctuating voltage conditions.
  • Thermal Shutdown Protection: To ensure the longevity and safe operation of the device, it is equipped with thermal shutdown protection that prevents damage due to overheating.
  • Cross-Conduction Protection: The built-in cross-conduction protection helps to avoid short-circuiting and extends the life of the motor and the driver itself.

Applications

The LV8773Z-E motor driver is ideal for applications that require precise motor control, such as:

  • Office automation machines
  • 3D printers
  • Surveillance cameras
  • Gaming machines
  • Medical equipment

Product Advantages

With its robust design and advanced features, the LV8773Z-E motor driver from ON Semiconductor stands out in the market. Its ability to drive stepper motors with high precision and efficiency makes it a go-to component for designers looking to enhance their systems' performance. Additionally, the built-in protective features ensure reliable operation and contribute to the reduction of maintenance costs and downtime.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2
Texas Instruments
INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Lowest to $3.3916
ECAD model for DRV8436RGER
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention