Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Bulk
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Step Resolution 1, 1/2, 1/4, 1/16
Applications General Purpose
Current - Output 2.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 9V ~ 32V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package 28-HDIP
Base Product Number LV877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LV8772-E-ON,LV8772-EOS,ONSONSLV8772-E,LV8772E,LV8772-E-ND
Standard Package 500
Win Source Part Number 1021854-LV8772-E
Ultra Librarian 3D Model Ultra Librarian LV8772-E CAD Model

Description

The ON Semiconductor LV8772-E is a highly efficient and reliable step-down (buck) converter designed for a variety of applications. This compact and versatile power management integrated circuit (IC) is ideal for portable devices, embedded systems, and any electronics requiring a stable and efficient voltage conversion.

Key Features

  • Wide Input Voltage Range: The LV8772-E operates with an input voltage range from 4.5V to 23V, making it suitable for a broad array of power sources, including multi-cell batteries and industrial power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to the input voltage, ensuring compatibility with modern low-voltage digital ICs and microcontrollers.
  • High Efficiency: With its advanced design, the LV8772-E achieves high efficiency, reducing power loss and heat generation, which is crucial for battery-powered applications.
  • Integrated MOSFET: The inclusion of an internal low on-resistance MOSFET simplifies the design and minimizes external component count, saving space and cost.
  • Protection Features: The device is equipped with overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), safeguarding the IC and the system from various fault conditions.
  • Adjustable Switching Frequency: The LV8772-E allows for an adjustable switching frequency from 300kHz to 2MHz, enabling designers to balance between efficiency and component size.

Applications

  • Portable and battery-powered devices
  • Industrial power systems
  • Automotive electronics
  • Networking and telecommunications
  • Consumer electronics

The LV8772-E from ON Semiconductor is a testament to the company's commitment to providing power management solutions that meet the demands of modern electronic devices. Its adaptability, efficiency, and protective features make it an excellent choice for designers looking to optimize their power systems while maintaining a high level of reliability and performance.

You May Also Be Interested in

Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
NXP / Nexperia
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Need more? Email Us
ECAD model for MPC17511EPR2
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8099 $68.6693
17+ $8.0490 $136.8330
25+ $7.7976 $194.9400
35+ $7.5461 $264.1135
45+ $7.2946 $328.2570
60+ $6.5399 $392.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,868 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention