Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV
Manufacturer STMicroelectronics
Series ST6
Package Tube
Part Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type EPROM, UV
Supply Voltage 3V ~ 6V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-CDIP (0.300", 7.62mm) Window
Family Name ST62E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935187-ST62E20CF1
Ultra Librarian 3D Model Ultra Librarian ST62E20CF1 CAD Model

Description

The ST62E20CF1 is a high-performance, 8-bit microcontroller from the reputable electronics manufacturer STMicroelectronics. This microcontroller is part of the ST62 family of 8-bit devices, which are designed for low-cost, high-volume, and low-power applications. The ST62E20CF1 is particularly well-suited for use in automotive, industrial control systems, and consumer electronics due to its robust feature set and reliability.

Key Features

  • EPROM Memory: The ST62E20CF1 comes with on-chip EPROM, making it ideal for rapid prototyping and small-scale production runs where the program may need to be updated or modified during the development phase.
  • Integrated Oscillator: An integrated oscillator reduces the number of external components required, simplifying design and reducing overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is capable of operating in various low power modes, making it suitable for battery-powered applications.
  • Robust I/O Capabilities: It features a versatile set of input/output options, including multiple GPIO ports that can be configured for a variety of digital interfacing needs.
  • ADC: An onboard analog-to-digital converter allows the microcontroller to interface with analog sensors and devices, broadening its application scope.
  • Communication Peripherals: The ST62E20CF1 includes communication peripherals like SPI and I²C for easy integration with other digital systems and components.

Applications

This microcontroller is a strong candidate for applications requiring a balance between performance and cost. Its applications span a wide range of fields, including but not limited to:

  • Automotive systems, such as engine control units and dashboard electronics
  • Consumer electronics, like smart home devices and personal gadgets
  • Industrial control systems, including process controllers and monitoring equipment
  • Portable devices, where power consumption is a critical factor

The ST62E20CF1 from STMicroelectronics is a versatile microcontroller that offers an excellent blend of features for a wide array of applications, ensuring both cost-effectiveness and high performance.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention