EN
  • EN
  • DE

LV8402V-MPB-E

Part No LV8402V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR SSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 2.8 V to 5.5 V
Voltage - Load 1.5 V to 15 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1064520-LV8402V-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8402V-MPB-E CAD Model

Description

The LV8402V-MPB-E from ON Semiconductor is an innovative, compact, and highly efficient stepper motor driver designed to cater to a wide array of applications. This integrated circuit (IC) is engineered to drive a two-phase bipolar stepper motor which is commonly used in office automation machines, home appliances, and industrial equipment.

Key Features

  • Output Current: The LV8402V-MPB-E is capable of delivering an output current of up to 1.5A, which makes it suitable for driving small to medium-sized stepper motors.
  • Low RDS(on): It features a low on-resistance of 0.5 ohms (typical), which reduces power dissipation and enhances overall efficiency.
  • Micro-stepping Support: The IC supports micro-stepping, allowing for finer control of the motor's position and smoother operation.
  • Thermal Shutdown: It includes a built-in thermal shutdown feature that protects the IC from overheating, ensuring reliable performance and longevity.
  • Under Voltage Lockout (UVLO): The LV8402V-MPB-E is equipped with UVLO functionality, which prevents the device from operating under potentially damaging low voltage conditions.

Applications

The versatility of the LV8402V-MPB-E makes it an ideal choice for a variety of applications. These include:

  • Office automation machines such as printers, copiers, and scanners
  • Consumer electronics where precise motor control is required
  • Industrial equipment that demands reliable and efficient motor operation

Design and Integration

ON Semiconductor's LV8402V-MPB-E comes in a compact package, making it easy to integrate into space-constrained designs. Its simple control interface allows for easy interfacing with microcontrollers or other control units. The driver IC's robust construction ensures that it can withstand the rigors of industrial environments while providing smooth and precise control of stepper motors.

Conclusion

With its strong feature set and high reliability, the LV8402V-MPB-E stepper motor driver from ON Semiconductor stands out as a superior choice for designers looking to enhance the performance and efficiency of their motor-driven applications. Its combination of power efficiency, thermal protection, and micro-stepping support makes it a versatile and valuable component in any stepper motor control system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess