EN
  • EN
  • DE

LV8013T-A-MPB-E

Part No LV8013T-A-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR TSSOP-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology DMOS
Rds On (Typ) 300 mOhm
Channel Output Current 1.2A
Current - Peak Output 2A, 3.8A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2 V to 15 V
Temperature Range - Operating -20°C to 75°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 072739-LV8013T-A-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8013T-A-MPB-E CAD Model

Description

ON Semiconductor LV8013T-A-MPB-E Motor Driver

The ON Semiconductor LV8013T-A-MPB-E is a versatile motor driver designed to offer precision and efficiency in a variety of applications. This high-quality component is specifically engineered to drive small brushed DC motors and is an ideal choice for consumer electronics, office automation equipment, and battery-operated devices.

With its compact package, the LV8013T-A-MPB-E integrates a full H-bridge driver capable of delivering a continuous output current of up to 1.0A, making it suitable for driving motors in portable devices. The driver operates over a wide range of power supply voltages from 2.5V to 9.0V, which allows for flexible usage in different circuit designs.

The motor driver is equipped with multiple protection features, including thermal shutdown, under-voltage lockout (UVLO), and over-current protection (OCP). These features ensure the longevity and reliability of both the motor driver and the motor itself by preventing damage due to abnormal operating conditions.

ON Semiconductor's LV8013T-A-MPB-E also boasts a low standby current, which is crucial for battery-powered applications where power conservation is key. This low-power characteristic extends the battery life of the end product, making it more energy-efficient and environmentally friendly.

The device is available in an MPB package, which is known for its minimal footprint on the PCB and is easy to integrate into various designs without requiring a lot of space. This makes the LV8013T-A-MPB-E an excellent choice for compact and portable applications where space is at a premium.

In summary, the LV8013T-A-MPB-E motor driver from ON Semiconductor is a high-performance, reliable, and energy-efficient solution for driving small DC motors. Its wide voltage range, robust protection features, and small package size make it a versatile component for designers looking to enhance their products with a reliable motor control solution.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3299 $59.9382
43+ $2.7327 $117.5061
66+ $2.6473 $174.7218
91+ $2.5618 $233.1238
117+ $2.4763 $289.7271
157+ $2.2199 $348.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess