ON Semiconductor LM2903DMR2G Dual Differential Comparator
The ON Semiconductor LM2903DMR2G is a precision dual differential comparator designed to operate over a wide range of voltages, from a single power supply up to 36V or dual supplies of ±1V to ±18V. This versatile component is widely used in industrial, automotive, and consumer applications due to its reliability and performance.
Key Features
- Wide Supply Range: Can be powered using a single supply from 2V to 36V, or dual supplies of ±1V to ±18V, making it suitable for a variety of applications.
- Low Supply Current: It has a low supply current drain independent of the power supply voltage, which is ideal for battery-powered devices.
- Low Input Bias Current: The device features low input bias and offset currents, which enhances its accuracy and performance.
- Input Offset Voltage: The LM2903DMR2G maintains a low input offset voltage, further contributing to its precise operation.
- Output Compatibility: Its output is compatible with TTL, MOS, and CMOS, allowing for easy integration with a wide range of digital systems.
- Package: The device is available in an 8-pin MSOP package, which is suitable for space-constrained applications.
Applications
The LM2903DMR2G is highly adaptable and can be used in a variety of circuit configurations, including voltage and current monitoring systems, limit comparators, and simple analog-to-digital converters. It is also commonly employed in motor control circuits, window comparators, and various forms of level shifting. Its robust design ensures reliable operation even in harsh conditions, making it a preferred choice for automotive and industrial environments.
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The LM2903DMR2G is Pb-free, Halogen-free, and RoHS compliant, reflecting the company's dedication to reducing the environmental impact of electronic components. This commitment ensures that the product meets the latest environmental standards, making it suitable for use in green applications and products.
Overall, the LM2903DMR2G from ON Semiconductor is a high-quality, versatile component that offers precise voltage comparison solutions across a broad range of applications.