EN
  • EN
  • DE

LM211DG

Part No LM211DG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Single Comparators | IC COMPARATOR SGL 36VDC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Maximum) 3mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Quiescent (Maximum) 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM211
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1197036-LM211DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM211DG CAD Model

Description

The ON Semiconductor LM211DG is a precision voltage comparator that has been meticulously designed to offer fast and reliable performance for a diverse array of electronic applications. This high-quality component is capable of comparing two voltage inputs and determining the larger value, delivering an output that can be integrated into various digital systems.

Key Features

  • Fast Response Time: The LM211DG boasts a typical response time of 200 ns, ensuring quick and efficient operation for time-sensitive applications.
  • Wide Operating Voltage Range: With an operating voltage range from 3.5 V to 30 V, this comparator is versatile and can be used in many different circuit configurations.
  • Differential Input Voltage Range: It can handle differential input voltages up to the supply voltage, which is ideal for various detection and control applications.
  • Output Configuration: The open-collector output allows for wired-AND connections, providing flexibility in interfacing with other logic levels or driving loads directly.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in high-impedance sensor circuits.
  • Input Offset Voltage: It offers a low input offset voltage, which enhances accuracy in voltage comparison.
  • Temperature Range: The LM211DG operates effectively across a wide temperature range, making it suitable for industrial environments.

Applications

The LM211DG is engineered to be a reliable component in a multitude of applications, including:

  • Level Shifters
  • Voltage Monitoring
  • Motor Control
  • Logic Voltage Translation
  • Window Comparators
  • Zero-Crossing Detectors
  • Analog-to-Digital Converters (ADCs)

Package and Quality

Encased in a compact 8-pin SOIC package, the LM211DG is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. ON Semiconductor is committed to providing high-quality products, and the LM211DG is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2809 $50.5620
380+ $0.2632 $100.0160
590+ $0.2543 $150.0370
850+ $0.2365 $201.0250
1,100+ $0.2276 $250.3600
1,375+ $0.2187 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,140 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess