EN
  • EN
  • DE

STM8AL3148TAY

Part No STM8AL3148TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 25x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM8
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262099-STM8AL3148TAY
Ultra Librarian 3D Model Ultra Librarian STM8AL3148TAY CAD Model

Description

STM8AL3148TAY Microcontroller by STMicroelectronics

The STM8AL3148TAY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for a wide range of automotive applications. This advanced MCU is part of the STM8A series, which is well-regarded for its reliability and efficiency in the automotive industry. The STM8AL3148TAY is built on a high-density non-volatile memory technology with a cutting-edge 8-bit core and is specifically engineered to meet the rigorous standards of automotive-grade product requirements.

At the heart of the STM8AL3148TAY lies an advanced STM8A 8-bit CPU operating at up to 16 MHz frequency. This powerful core is complemented by 48 Kbytes of Flash memory, ensuring ample space for complex application code. The MCU also boasts 2 Kbytes of RAM and 1 Kbyte of EEPROM, which provides reliable data storage with read-while-write (RWW) capability, enhancing the flexibility and reliability of data management in automotive applications.

For connectivity and control, the STM8AL3148TAY is equipped with a rich set of peripherals. These include multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, as well as up to 10-bit ADCs with up to 16 channels, offering precise measurement capabilities for sensor data. The inclusion of LINUART ensures compatibility with the Local Interconnect Network (LIN) bus, which is prevalent in automotive communication systems.

Safety and robustness are paramount in automotive applications, and the STM8AL3148TAY addresses these concerns with features like advanced clock control, an internal clock oscillator, and a watchdog timer to ensure system stability. The MCU also incorporates a single-wire interface module (SWIM) for easy debugging and programming.

Designed with automotive applications in mind, the STM8AL3148TAY operates over a wide temperature range from -40°C to 125°C and is available in a variety of packages to suit different assembly and space requirements. Its robust design and comprehensive set of features make the STM8AL3148TAY a highly reliable choice for automotive developers looking for performance and durability.

Overall, the STM8AL3148TAY from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal microcontroller for the demanding needs of modern automotive electronics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess