EN
  • EN
  • DE

LC98500BQ-09W-E

Part No LC98500BQ-09W-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description ASIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 876792-LC98500BQ-09W-E
Ultra Librarian 3D Model Ultra Librarian LC98500BQ-09W-E CAD Model

Description

ON Semiconductor LC98500BQ-09W-E Product Overview

The ON Semiconductor LC98500BQ-09W-E is a high-performance, low-power microcontroller unit (MCU) designed to cater to a wide array of applications, ranging from consumer electronics to industrial automation. This versatile MCU combines efficiency with reliability, making it an ideal choice for designers looking to balance power consumption with processing capabilities.

Key Features

  • Advanced Core: At the heart of the LC98500BQ-09W-E lies an advanced core that provides robust computational power while maintaining energy efficiency. This allows the MCU to deliver exceptional performance for complex tasks without draining power resources.
  • Low Power Consumption: The device is engineered for applications where power efficiency is crucial. It operates at a low voltage, minimizing power consumption and extending battery life in portable devices.
  • Integrated Peripherals: The LC98500BQ-09W-E comes with a variety of built-in peripherals, including timers, counters, and communication interfaces, which simplify design and reduce the need for additional components.
  • Communication Interfaces: With support for multiple communication protocols, this MCU ensures seamless connectivity and data exchange with other devices, making it ideal for connected systems.
  • Robust Security: Security features are integrated into the LC98500BQ-09W-E to protect against unauthorized access and ensure the integrity of data, an essential aspect for modern electronic systems.

Applications

The LC98500BQ-09W-E is designed to be versatile and can be used in various applications, including:

  • Smart home devices
  • Internet of Things (IoT) products
  • Wearable technology
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC98500BQ-09W-E is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity even in the most demanding conditions. Whether you are developing a product for a harsh industrial environment or a sensitive medical application, this MCU will not let you down.

With its combination of performance, power efficiency, integrated features, and secure operation, the LC98500BQ-09W-E from ON Semiconductor is a smart choice for any developer looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess