EN
  • EN
  • DE

LC821033

Part No LC821033
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76853-LC821033
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC821033 CAD Model

Description

The LC821033 from ON Semiconductor is a cutting-edge integrated circuit designed for high-performance applications requiring robust signal processing capabilities. This versatile product is an ideal solution for a wide range of electronic devices, offering a seamless blend of efficiency, reliability, and power management.

Key Features

  • Advanced Processing Core: At the heart of the LC821033 is a powerful processing core capable of handling complex computations with ease, making it suitable for demanding tasks in various electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC821033 operates with minimal power consumption, which is crucial for battery-powered devices and applications where energy savings are a priority.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components, which can simplify circuit design and save space on printed circuit boards (PCBs).
  • Robust Temperature Range: The LC821033 is engineered to perform reliably across a wide temperature range, ensuring stable operation in both hot and cold environments.

Applications

The LC821033 is suitable for various applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Portable and wearable technology

Technical Specifications

ON Semiconductor ensures that the LC821033 meets stringent quality and performance standards. The technical specifications include:

  • Voltage Range: Specified by ON Semiconductor for optimal performance.
  • Package Type: Available in a package that is designed for ease of integration into various hardware configurations.
  • Quality Certifications: Manufactured under rigorous quality control processes and certified for industry standards.

Support and Resources

ON Semiconductor provides comprehensive support for the LC821033, including detailed datasheets, application notes, and design resources to assist engineers in integrating this product into their projects. Customers can access these resources through the ON Semiconductor website or by contacting their support team directly.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess