Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (4x4)
Win Source Part Number 138389-PCA9554ABS,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9554ABS,118 CAD Model

Description

Product Overview: PCA9554ABS,118

The PCA9554ABS,118 is a sophisticated 8-bit I/O expander with an I2C-bus/SMBus interface, manufactured by NXP Semiconductors. This versatile component provides a seamless solution for systems that require additional I/Os. It is particularly suitable for applications where I/O pins on a microcontroller are limited and expanding them is necessary without incurring the cost or complexity of a larger microcontroller or additional hardware.

Key Features

  • I2C Interface: The PCA9554ABS,118 operates as a slave device on the I2C-bus or SMBus, allowing for easy integration into existing systems with a data transfer rate of up to 400 kbit/s.
  • 8 I/O Pins: It provides 8 programmable I/O pins which can be configured as either inputs or outputs, offering a flexible extension to the host controller's capability.
  • Interrupt Output: An interrupt output is provided, which can be activated when the input state differs from the pre-set comparison value, thus enabling efficient communication with the host controller by minimizing the need for continuous polling.
  • Low Standby Current: The PCA9554ABS,118 is designed for low power consumption, with a standby current of just 2 µA (typical), making it an excellent choice for power-sensitive applications.
  • Power Supply Range: It supports a wide range of power supplies from 2.3V to 5.5V, allowing it to be used in various environments and systems without the need for additional power regulation components.

Applications

The PCA9554ABS,118 is ideal for a broad array of applications, including:

  • Servers
  • Personal computers
  • Industrial control systems
  • Medical equipment
  • Mobile communications devices
  • Consumer electronics

Package and Quality

Encased in a compact SSOP16 package, the PCA9554ABS,118 is designed to occupy minimal space on a PCB while offering robust functionality. NXP's commitment to quality ensures that each device meets high standards of performance and reliability, making it a trusted choice for designers and engineers.

In summary, the PCA9554ABS,118 from NXP is a highly versatile I/O expander that adds valuable functionality to systems with limited I/O resources, while maintaining a small footprint and ensuring low power consumption.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $14.4435
ECAD model for MAX7312AUG+
Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25050-I/SL
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $11.8182
ECAD model for PCA9674ABS,118
Maxim Integrated
I2C/SMBus Interface 400kHz 5.5V Automotive 24-Pin SOIC W / IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $35.5285
ECAD model for MAX7311AWG+
NXP / Nexperia
IC EXPANDER 24B 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $1.3167
ECAD model for PCAL6524HEAZ
ON Semiconductor
IC GPIO EXPANDER I2C 8B 16-UMLP / I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)
Lowest to $0.4775
ECAD model for FXL6408UMX
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $3.1189
ECAD model for PI4IOE5V9555ZDEX
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3961 $55.8440
90+ $1.1455 $103.0950
140+ $1.1097 $155.3580
190+ $1.0739 $204.0410
245+ $1.0381 $254.3345
325+ $0.9308 $302.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,755 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention