EN
  • EN
  • DE

LTM2884HY#PBF

Part No LTM2884HY#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description USB Transceiver 1TR 12Mbps Automotive 44-Pin BGA Tray / DGTL ISO 2.5KV 1CH USB 44BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type USB
Isolated Power Yes
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Maximum) 115ns, 115ns
Rise / Fall Time (Typ) 20ns, 20ns (Maximum)
Operating Supply Voltage 4.4 V ~ 16.5 V
Operating Temperature Range -40°C ~ 105°C
Package 44-BBGA
Manufacturer Package 44-BGA (15x15)
Win Source Part Number 784539-LTM2884HY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM2884
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2884HY#PBF CAD Model

Description

Product Overview: LTM2884HY#PBF

The LTM2884HY#PBF is a robust and versatile isolated USB transceiver module designed by Linear Technology, which is now part of Analog Devices, Inc. This high-performance product offers full USB isolation and is engineered to enhance system reliability through electrical isolation of a USB host or device from its connected peripheral. The LTM2884HY#PBF is an ideal solution for systems where ground loop or noise issues can compromise data integrity or cause damage to sensitive components.

Key Features

  • Galvanic Isolation: The LTM2884HY#PBF provides up to 2500V RMS of isolation for 1 minute between the USB logic and bus transceiver, effectively preventing noise and transient voltages from affecting the system.
  • Integrated Solution: This module contains an isolated DC/DC converter, which simplifies the design by providing power to the secondary side without the need for an external power source.
  • High-Speed Data Transfer: It supports full-speed (12Mbps) or low-speed (1.5Mbps) USB communication, ensuring compatibility with a wide range of USB devices.
  • Robust ESD Protection: The device includes ±15kV human body model (HBM) ESD protection on the USB transceiver interface, safeguarding the module from potential electrostatic damage.
  • Industrial Temperature Range: The LTM2884HY#PBF operates over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The LTM2884HY#PBF is designed for use in various applications where USB connectivity requires isolation. These applications include:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Isolated USB Hubs

Package and Quality

The product comes in a compact, surface-mount 15mm x 11.25mm x 5mm LGA package, which is RoHS compliant. The robust design ensures high reliability and a long operational lifespan, making it a trusted choice for critical applications.

With its combination of isolation, integrated power supply, and ease of use, the LTM2884HY#PBF from Linear Technology stands out as a comprehensive solution for isolated USB communication needs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess