EN
  • EN
  • DE

LT5500EGN#PBF

Part No LT5500EGN#PBF
Manufacturer Linear Technology
Catalog RF Receivers
Description IC RECEIVER FRONT END 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 1.8GHz to 2.7GHz
Applications HS Wireless LAN, Wireless Local Loop
Current - Receiving 23mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 138765-LT5500EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT5500EGN#PBF CAD Model

Description

The LT5500EGN#PBF is a high-performance RF (Radio Frequency) mixer designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits. This product is part of a series of mixers that offer excellent linearity, noise performance, and a wide dynamic range, making them ideal for various wireless applications such as cellular base stations, broadband wireless services, and RF communication systems.

Key Features

  • Frequency Range: The LT5500EGN#PBF operates over a broad frequency range, accommodating various RF applications.
  • Low Noise Figure: It boasts a low noise figure, which ensures minimal signal degradation and improved signal-to-noise ratio, critical for high-performance wireless systems.
  • High Linearity: The mixer's high linearity helps to maintain signal fidelity, reducing distortion and intermodulation, which are vital for maintaining the integrity of the transmitted and received signals.
  • Integrated LO Buffer: An integrated Local Oscillator (LO) buffer reduces the need for external components, simplifying design and saving board space.
  • Single-Ended RF and LO Inputs: This feature allows for easier interfacing with other RF components and systems.
  • Power Efficient: The LT5500EGN#PBF is designed for power-sensitive applications, offering high performance without compromising on power efficiency.

Applications

The versatility of the LT5500EGN#PBF makes it suitable for a wide range of applications, including but not limited to:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Broadband Wireless Access Systems
  • Portable RF Applications
  • General Purpose RF Mixing

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT5500EGN#PBF mixer is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and advanced manufacturing techniques, this product is a reliable choice for designers and engineers looking for a mixer that won't compromise their system's integrity.

You May Also Be Interested in

Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3027 $52.8432
37+ $2.7100 $100.2700
58+ $2.6253 $152.2674
79+ $2.5406 $200.7074
102+ $2.4559 $250.5018
137+ $2.2018 $301.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess