EN
  • EN
  • DE

LC821033-E

Part No LC821033-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IMAGE SCANNER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176854-LC821033-E
Ultra Librarian 3D Model Ultra Librarian LC821033-E CAD Model

Description

Introducing the LC821033-E from ON Semiconductor

The LC821033-E is a state-of-the-art integrated circuit (IC) brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications requiring high-performance signal processing and control functionalities. With its robust design and advanced features, the LC821033-E stands out as a top choice for designers and engineers looking to enhance their systems' capabilities.

Key Features

  • High Integration: The LC821033-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process. This leads to a more compact system design and potentially lowers the overall cost.
  • Energy Efficiency: As with all ON Semiconductor products, energy efficiency is a hallmark of the LC821033-E. It operates with a low power consumption, making it an ideal choice for battery-powered applications or those where energy conservation is a priority.
  • Reliability: Built to meet high-quality standards, the LC821033-E is designed for long-term reliability. This ensures that systems using this IC will have a reduced risk of failure and lower maintenance costs over their operational lifespan.

Applications

The LC821033-E is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The LC821033-E boasts an impressive set of technical specifications designed to meet the demands of modern electronics. It features high-speed signal processing capabilities, a wide operating temperature range, and compatibility with various communication protocols. Moreover, the IC is available in multiple packaging options to suit different assembly requirements.

Support and Resources

ON Semiconductor provides comprehensive support for the LC821033-E, including detailed datasheets, application notes, and design resources. Customers can also access ON Semiconductor's technical support team for assistance with integration, optimization, and troubleshooting.

In summary, the LC821033-E from ON Semiconductor is a high-quality, versatile IC that offers a blend of performance, efficiency, and reliability. Whether you're developing the next generation of automotive technology or designing a cutting-edge consumer gadget, the LC821033-E is an excellent choice for your electronic components needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9940 $62.9580
16+ $7.3793 $118.0688
25+ $7.1495 $178.7375
34+ $6.9185 $235.2290
44+ $6.6875 $294.2500
58+ $5.9956 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess