EN
  • EN
  • DE

LB1980H-TRM-E

Part No LB1980H-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR HSOP28H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Media Player
Output Current 1.3A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 5 V to 22 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 103858-LB1980H-TRM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1980H-TRM-E CAD Model

Description

Introduction to ON Semiconductor's LB1980H-TRM-E Motor Driver

The LB1980H-TRM-E is a high-performance motor driver IC designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to cater to the demanding requirements of precision motor control applications. It offers an optimal blend of power efficiency, compactness, and reliability, making it an excellent choice for designers looking to enhance their motor-driven systems.

Key Features

  • High Voltage Tolerance: The LB1980H-TRM-E is capable of handling supply voltages, ensuring compatibility with a wide range of motor specifications and system power supplies.
  • Integrated Protection Circuits: The device includes various protection features, such as thermal shutdown, overcurrent protection, and under-voltage lockout, enhancing the safety and longevity of the motor and the system.
  • Low Power Consumption: Designed with energy efficiency in mind, this motor driver minimizes power loss, which is critical for battery-powered or energy-sensitive applications.
  • Compact Package: The LB1980H-TRM-E comes in a space-saving package, making it suitable for applications where PCB real estate is at a premium.

Applications

The versatility of the LB1980H-TRM-E motor driver allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Office automation equipment
  • Robotics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the LB1980H-TRM-E is no exception. This motor driver IC undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and automotive applications. Designers can trust this component to deliver consistent performance and durability over the product's lifespan.

Conclusion

In summary, the LB1980H-TRM-E from ON Semiconductor is a robust and efficient solution for controlling motors in a variety of applications. Its high voltage tolerance, built-in protection features, low power consumption, and compact design make it a top choice for engineers and designers looking to optimize their motor control systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7519 $63.2709
25+ $4.7205 $118.0125
38+ $4.5726 $173.7588
53+ $4.4248 $234.5144
68+ $4.2781 $290.9108
91+ $3.8346 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess