EN
  • EN
  • DE

LB1928

Part No LB1928
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28HDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 3.1A
Supply Voltage - Operating 9.5 V to 28 V
Voltage - Load 9.5 V to 28 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting Through Hole
Case / Package 28-HDIP
Win Source Part Number 205990-LB1928
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1928 CAD Model

Description

Introducing the LB1928 Motor Driver from ON Semiconductor

The LB1928 from ON Semiconductor is a compact, high-performance motor driver designed to cater to the needs of modern, small-scale motor control applications. This advanced driver IC is capable of delivering efficient and reliable control for brushed DC motors, making it an ideal choice for a wide range of products including home appliances, office equipment, and consumer electronics.

Key Features

  • Operating Voltage Range: The LB1928 operates within a voltage range of 2.5V to 9.5V, accommodating various power requirements and ensuring compatibility with a range of devices.
  • Output Current Capacity: It can handle an output current of up to 1.0A, making it suitable for driving small to medium-sized motors.
  • Low Saturation Voltage: The driver boasts a low saturation voltage, which contributes to reduced power loss and improved efficiency during operation.
  • Built-in Thermal Shutdown Function: Safety is a priority with the LB1928, which includes a thermal shutdown feature to prevent overheating and potential damage to the motor or driver.

Efficiency and Control

The LB1928 motor driver is designed with efficiency in mind. Its low on-resistance reduces power dissipation, thereby conserving energy and extending battery life in portable applications. Additionally, the driver's compact SOP8 package allows for space-saving designs without compromising on performance.

Easy Integration

Integration into existing designs is straightforward with the LB1928. The driver requires minimal external components, simplifying the design process and accelerating time to market for new products. Its simple logic interface enables easy control via microcontrollers or other logic devices, offering flexibility and convenience to designers.

Reliability and Durability

ON Semiconductor's commitment to quality ensures that the LB1928 motor driver is both reliable and durable. Its built-in protection features, including the thermal shutdown, protect against a range of potential issues, ensuring long-term performance and reducing the likelihood of costly failures or maintenance.

Whether you're designing a new product or looking to enhance the performance of an existing one, the LB1928 from ON Semiconductor is a robust and efficient solution for your motor driving needs.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9312 $57.9360
75+ $1.5847 $118.8525
115+ $1.5350 $176.5250
160+ $1.4853 $237.6480
205+ $1.4357 $294.3185
270+ $1.2878 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess