The LB1846M-MPB-E from ON Semiconductor is a high-performance motor driver IC, designed to deliver efficient control of motors in a compact package. This product is specifically engineered for precision motor driving applications, making it an ideal choice for designers looking to enhance the performance of their motor control systems.
With its advanced technology, the LB1846M-MPB-E provides bidirectional control of one-phase bipolar stepper motors or brush DC motors. It integrates a dual H-bridge driver configuration which allows for the independent control of two motors or full control of a single stepper motor. This versatile IC is capable of delivering a continuous output current of up to 0.8A, making it suitable for a wide range of applications, including office automation machines, home appliances, and gaming equipment.
The LB1846M-MPB-E operates within a supply voltage range of 4.5V to 36V, ensuring compatibility with various power sources and systems. It also offers built-in features such as thermal shutdown and overcurrent protection, which provide added safety and reliability to the motor operation. These protective functions help prevent damage to the IC and the motor in adverse conditions.
This motor driver IC comes in a compact 16-pin MFP package, which is designed for space-conscious applications. The small footprint of the LB1846M-MPB-E allows designers to create more streamlined and miniaturized designs without compromising on power or functionality.
In summary, the ON Semiconductor LB1846M-MPB-E is a robust and reliable motor driver solution that combines performance, versatility, and safety features. Its ease of integration and comprehensive protection mechanisms make it a go-to choice for developers looking to create efficient and dependable motor control applications.
Key Features:
- Dual H-bridge driver for one-phase bipolar stepper or brush DC motors
- Continuous output current up to 0.8A
- Operating voltage range of 4.5V to 36V
- Thermal shutdown and overcurrent protection
- Compact 16-pin MFP package