EN
  • EN
  • DE

SY100E137JC

Part No SY100E137JC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 8-BIT 28-PLCC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Bulk
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E137
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259075-SY100E137JC
Ultra Librarian 3D Model Ultra Librarian SY100E137JC CAD Model

Description

Microchip Technology's SY100E137JC: High-Speed 8:1 Multiplexer

Introducing the SY100E137JC, a state-of-the-art high-speed 8:1 multiplexer designed by Microchip Technology, a leader in the semiconductor industry. This device is part of the SY100E series, which is renowned for its high-speed performance and reliability in demanding applications. The SY100E137JC is specifically engineered to cater to the needs of high-frequency data processing and communication systems.

Key Features

  • High-Speed Performance: The SY100E137JC operates at exceptional speeds, making it ideal for systems that require rapid data handling capabilities.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to be power-efficient, minimizing power consumption and heat generation.
  • Extended Temperature Range: With an operating temperature range that ensures reliability in various environments, this multiplexer is suitable for industrial applications that may experience extreme temperatures.
  • Differential Outputs: The device features differential outputs, providing improved signal integrity and noise immunity, which is crucial for maintaining data fidelity in noisy environments.

Technical Specifications

  • Logic Type: ECL
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Number of Outputs: 1
  • Propagation Delay: Fast propagation delay times ensure timely data transmission and processing.
  • Mounting Type: Surface Mount
  • Package / Case: PLCC-28
  • Operating Temperature: Specified over a broad range to guarantee performance in various conditions.

Applications

The SY100E137JC is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Precision instrumentation

Microchip Technology's commitment to quality ensures that the SY100E137JC multiplexer is not only fast and efficient but also robust and reliable. It is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess