EN
  • EN
  • DE

BAP63-05

Part No BAP63-05
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description Silicon PIN diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151259-BAP63-05
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP63-05 CAD Model

Description

The BAP63-05, crafted by the renowned semiconductor manufacturer NXP, is a high-speed switching diode that offers exceptional performance for a wide range of applications. This product is designed to meet the rigorous demands of modern electronic circuits, providing high-speed switching with minimal losses.

Key Features

  • Low Capacitance: The BAP63-05 boasts a very low diode capacitance, which is ideal for high-frequency applications where signal integrity is crucial.
  • High-Speed Switching: With its fast switching capabilities, this diode is well-suited for high-speed signal processing and can easily handle quick transitions.
  • Reverse Voltage: It can withstand a reverse voltage of up to 50V, providing a good margin for safety in various circuit designs.
  • Forward Current: The diode has a continuous forward current rating of 100mA, ensuring it can handle moderate levels of current without overheating or failing.
  • Low Forward Voltage: The BAP63-05 features a low forward voltage drop, which contributes to its efficiency by minimizing power loss during operation.

Applications

The versatility of the BAP63-05 makes it suitable for a diverse array of applications, including:

  • High-speed switching circuits
  • RF signal detection
  • Protection circuits
  • Sampling circuits
  • Mixer circuits

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BAP63-05 is no exception. Each diode is manufactured to the highest standards, ensuring consistent performance and durability. Whether for commercial, industrial, or even demanding military applications, the BAP63-05 is designed to perform reliably under various environmental conditions.

Environmental Compliance

The BAP63-05 is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for electronic designs. By choosing this diode, customers can be confident they are selecting a product that meets current environmental standards without compromising on performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6410 $60.8950
220+ $0.5255 $115.6100
345+ $0.5094 $175.7430
470+ $0.4932 $231.8040
610+ $0.4770 $290.9700
815+ $0.4274 $348.3310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess