EN
  • EN
  • DE

MIC2873YCS-TR

Part No MIC2873YCS-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.2A (Flash) 9-WLCSP (1.3x1.3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, WLCSP
Case / Package 9-WLCSP (1.3x1.3)
Family Name MIC2873
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4827-6, 1611-MIC2873YCS-DKR, 1611-MIC2873YCS-DKRINACTIVE, 1611-MIC2873YCS-DKR-ND, MIC2873YCS TR, 576-4827-1, 1611-MIC2873YCS-CT, 576-4827-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865551-MIC2873YCS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2873YCS-TR CAD Model

Description

Microchip Technology MIC2873YCS-TR High-Efficiency LED Driver

The MIC2873YCS-TR from Microchip Technology is a high-efficiency, integrated, flash LED driver that is designed to optimize the performance of high-power LEDs in portable devices. This compact and versatile driver is ideal for applications in smartphone cameras, video recorders, and other portable devices that require a high-intensity flash or torch functionality.

With a 2.7V to 5.5V input voltage range, the MIC2873YCS-TR is capable of driving up to 1.5A of LED current, making it suitable for powering the latest high-brightness LEDs. The device features an internal switch and operates at a fixed frequency of 2MHz, allowing for the use of small external components, thereby reducing the overall solution footprint on the PCB.

The MIC2873YCS-TR comes in a compact 2mm x 2mm 8-pin Thin DFN package, which is optimal for space-constrained applications. Its thermal management capabilities ensure reliable operation by protecting the device in the event of an over-temperature condition. Additionally, the driver incorporates a range of safety features, including over-voltage protection, short-circuit protection, and input under-voltage lockout, further enhancing the reliability and longevity of the end application.

One of the key features of the MIC2873YCS-TR is its integrated 1.5A low-side LED current sink, which allows for precise control of the LED current via a single external resistor. This level of control facilitates consistent light output and improves the overall user experience. Moreover, the device's flash and torch modes can be easily controlled through a simple logic interface, providing flexibility and ease of use for designers.

Microchip Technology's MIC2873YCS-TR LED driver is designed with efficiency in mind, offering over 90% efficiency in torch mode and reducing power consumption, which is critical for battery-powered devices. The combination of high efficiency, robust protection features, and a compact form factor makes the MIC2873YCS-TR an excellent choice for designers looking to enhance the lighting capabilities of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess