EN
  • EN
  • DE

ST95040WM6TR

Part No ST95040WM6TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 4K/2K/1K Serial SPI EEPROM with Positive Clock Strobe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260502-ST95040WM6TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST95040WM6TR CAD Model

Description

The ST95040WM6TR is a high-performance, 4-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component produced by STMicroelectronics. This device is designed for flexible non-volatile storage applications in modern electronics systems.

Key Features

  • Memory Size: 4 Kbits of memory capacity, which is organized as 512 x 8 bits, suitable for storing configuration data, calibration constants, and small application parameters.
  • Interface: Offers a robust SPI (Serial Peripheral Interface) bus, which ensures compatibility with most microcontrollers and allows for easy integration into various system architectures.
  • Supply Voltage: Operates across a wide range of supply voltages (2.5V to 5.5V), making it versatile for both low-power and standard applications.
  • Write Cycle Times: Provides fast write cycle times of 5 ms for efficient data handling and minimal delay in write operations.
  • Endurance: High reliability with an endurance of 1 million write cycles and a data retention period of 40 years, ensuring the longevity and durability of the stored data.
  • Temperature Range: Features an industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
  • Packaging: Available in an 8-pin, thin small outline package (TSSOP), which is ideal for space-constrained applications.

Applications

The ST95040WM6TR EEPROM is designed to meet the demands of a wide array of applications. It is commonly used in:

  • Automotive systems for storing sensor calibrations and configuration settings.
  • Consumer electronics such as mobile phones, cameras, and gaming devices for user preference storage and device configuration.
  • Industrial and medical equipment for parameter storage and firmware updates.
  • Telecommunication systems, where reliable and persistent storage is critical.

With its combination of robustness, reliability, and flexibility, the ST95040WM6TR EEPROM from STMicroelectronics is an excellent choice for designers looking for a non-volatile memory solution that can withstand the demands of both consumer and industrial applications.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess