The LB1836ML-TLM-E from ON Semiconductor is a high-performance motor driver designed for efficient control of low-voltage stepper motors and DC motors. It is a versatile and robust integrated circuit that features a compact package, making it an ideal solution for space-constrained applications.
Key Features
- Motor Type Support: Capable of driving both bipolar stepper motors and brushed DC motors, providing a flexible solution for various design needs.
- Voltage Range: Operates at a low voltage range from 2.5V to 9V, suitable for battery-powered devices and portable applications.
- Output Current: Can deliver an output current of up to 0.5A, which is sufficient for a wide range of small to medium-sized motors.
- Dual H-Bridge: Equipped with two H-bridge drivers, allowing for full control over the direction and speed of two DC motors or one stepper motor.
- Low Saturation Voltage: Features low saturation voltage to minimize power loss and improve efficiency during operation.
- Power Saving: Includes a standby function that helps reduce power consumption when the motor is not in use.
- Protection Features: Comes with built-in thermal shutdown circuit and overcurrent protection, ensuring the longevity and reliability of both the driver and the motor.
- Package: Available in a small-outline package (MSOP), which is perfect for applications where space is at a premium.
Applications
The LB1836ML-TLM-E motor driver is suited for a variety of applications, including but not limited to:
- Portable electronic devices
- Battery-operated toys
- Small home appliances
- Office automation machines
- Precision instrumentation
ON Semiconductor's commitment to quality and performance is evident in the LB1836ML-TLM-E motor driver, making it a reliable choice for designers looking to optimize their motor control solutions. Its compact size, energy efficiency, and protective features make it a valuable component in any motor-driven application.