EN
  • EN
  • DE

LTM2987IY#PBF

Part No LTM2987IY#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Power System Manager 4.5V to 15V Automotive 144-Pin BGA Tray / IC PMBUS PWR MANAGER 16CH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Applications Power Supply Controller
Operating Supply Voltage 4.5 V ~ 15 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 144-BBGA
Manufacturer Package 144-BGA (15x15)
Win Source Part Number 784553-LTM2987IY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM2987
Introduction Date April 04, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2987IY#PBF CAD Model

Description

Product Overview: LTM2987IY#PBF

The LTM2987IY#PBF is a high-performance power management IC from Linear Technology, designed to simplify the task of power supply design by integrating the DC/DC controller, power switches, inductor, and support components all into one package. This innovative µModule (micro module) regulator is a complete system-in-package (SiP) power solution that minimizes design time and reduces board space requirements, making it an ideal choice for space-constrained applications.

With its wide input voltage range, the LTM2987IY#PBF can operate from a variety of power sources, from 4.5V to 36V, making it highly versatile for different system architectures. The device can deliver a continuous output current of up to 3.5A, suitable for a range of applications including industrial, automotive, and communications equipment.

The LTM2987IY#PBF features a high-efficiency synchronous buck regulator topology that ensures efficient power conversion, which is critical for thermal management and energy savings. Its high switching frequency enables the use of small external components, reducing the overall footprint of the power supply on the PCB.

Key Features

  • Integrated DC/DC controller, power switches, inductor, and support components
  • Wide input voltage range: 4.5V to 36V
  • Up to 3.5A continuous output current
  • High-efficiency synchronous buck regulator
  • High switching frequency for compact solution
  • Overvoltage, overcurrent, and overtemperature protection
  • Adjustable and fixed output voltage versions available
  • Compliant with RoHS and lead (Pb)-free standards

The device also includes a host of protective features such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions. With adjustable and fixed output voltage versions available, designers can select the appropriate configuration for their specific needs.

The LTM2987IY#PBF is RoHS compliant and lead (Pb)-free, addressing environmental concerns and regulatory requirements. The compact, robust package is designed for soldering onto a printed circuit board and is ideal for automated assembly processes, further streamlining the manufacturing workflow.

Overall, the LTM2987IY#PBF from Linear Technology is a comprehensive power management solution that offers reliability, flexibility, and ease of use for designers looking to optimize their power supply designs with a high-quality, integrated module.

You May Also Be Interested in

STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess