Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
-3db Bandwidth 127MHz
Slew Rate 430V/μs
Supply Current 6.9mA
Current - Output / Channel 95mA
Supply Voltage , Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4314
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 703737-MAX4314EEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4314EEE+ CAD Model

Description

Maxim Integrated MAX4314EEE+ High-Speed Operational Amplifier

The MAX4314EEE+ from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier designed for a wide range of applications. This versatile op-amp is ideal for video, communications, and portable systems where space and power consumption are critical considerations.

With a typical operating voltage range of 2.7V to 5.5V, the MAX4314EEE+ provides design flexibility for both battery-powered and line-powered applications. It boasts a high slew rate of 600V/µs and a gain bandwidth product of 200MHz, which ensures excellent dynamic response and fast settling times, making it perfect for high-speed signal processing tasks.

The device comes in a compact 16-pin QSOP package, which is well-suited for space-constrained environments. The MAX4314EEE+ also features a disable function that reduces power consumption when the amplifier is not in active use, further extending battery life in portable devices.

Key features of the MAX4314EEE+ include:

  • Wide 2.7V to 5.5V single-supply operating range
  • Low differential gain and phase error for video applications
  • High slew rate: 600V/µs
  • Gain bandwidth product: 200MHz
  • Low power disable mode
  • Rail-to-rail output swing for maximum dynamic range
  • Internal fixed gain of +2V/V to reduce external component count
  • Excellent video specifications (0.01% differential gain error and 0.01° differential phase error)

These features make the MAX4314EEE+ an excellent choice for a range of applications, including video amplification, ADC/DAC buffers, portable/battery-powered devices, and high-speed data acquisition systems. Its ability to operate at a wide voltage range while maintaining low power consumption and high-speed performance is a testament to Maxim Integrated's commitment to providing solutions that meet the demanding requirements of modern electronic systems.

Whether you are designing a high-definition video system, a portable medical device, or a high-speed communication interface, the MAX4314EEE+ offers the performance, reliability, and efficiency required for cutting-edge applications.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention