EN
  • EN
  • DE

MCP6L72T-E/SN

Part No MCP6L72T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.9 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 150μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075350-MCP6L72T-E/SN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP6L72T-E/SN CAD Model

Description

Microchip Technology's MCP6L72T-E/SN Operational Amplifier

The MCP6L72T-E/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, designed to offer a perfect balance between cost and efficiency for a multitude of electronic applications. This op-amp is a part of Microchip's MCP6L7x series, which is renowned for its low power consumption and wide bandwidth, making it an ideal choice for analog circuits requiring precision and power efficiency.

Key Features

  • Dual Amplifier: The MCP6L72T-E/SN contains two independent op-amps in a single package, providing flexibility and space-saving advantages for complex circuit designs.
  • Supply Voltage: This device operates with a single supply voltage ranging from 2.1V to 5.5V, which is suitable for battery-powered devices and low-voltage applications.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 10 MHz, ensuring ample bandwidth for a variety of signal processing tasks.
  • Extended Temperature Range: The op-amp functions reliably across a wide temperature range, from -40°C to +125°C, making it suitable for industrial and automotive environments.
  • Low Quiescent Current: With a quiescent current of just 1.1 mA (typical), it is an excellent choice for power-sensitive applications.
  • Rail-to-Rail Output: The MCP6L72T-E/SN can output signals that swing from rail to rail, maximizing the dynamic range in single-supply operations.
  • Package: It is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for automated assembly processes.

Applications

The MCP6L72T-E/SN is versatile and can be used in various applications such as:

  • Automotive systems
  • Sensor interfaces
  • Analog filters
  • Power supply control
  • Data acquisition systems
  • Audio and video signal processing

With its robust design and comprehensive features, the MCP6L72T-E/SN by Microchip Technology stands out as an excellent choice for designers looking for a reliable and efficient operational amplifier for their next project.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5484 $54.1940
80+ $1.2705 $101.6400
125+ $1.2308 $153.8500
170+ $1.1911 $202.4870
220+ $1.1514 $253.3080
295+ $1.0323 $304.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess