Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General Purpose
Current - Output 3.5A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 9.5V ~ 30V
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting Type Through Hole
Package / Case 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package 28-DIP
Base Product Number LB1192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LB11920-E-ND,LB11920-EOSTB-ND,LB11920-EOSCT-ND,LB11920-EOS,LB11920-EOSCT,LB11920-EOSTB
Standard Package 20
Win Source Part Number 1218763-LB11920-E
Ultra Librarian 3D Model Ultra Librarian LB11920-E CAD Model

Description

The LB11920-E from ON Semiconductor is a high-performance, three-phase brushless motor driver IC designed to meet the rigorous demands of modern motor driving applications. This versatile and efficient chip is ideal for a wide range of uses, from consumer electronics to industrial machines.

Key Features

  • Three-Phase Brushless Motor Control: Specifically designed to drive three-phase brushless DC motors, offering smooth and efficient operation.
  • Integrated Hall Sensor Interface: Comes with a built-in interface for Hall effect sensors, facilitating precise motor speed and position feedback.
  • High Output Drive Capacity: Capable of delivering high output currents, making it suitable for a variety of high-power applications.
  • Low Power Consumption: Optimized for energy efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Protection Features: Equipped with multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the device.

Applications

The LB11920-E motor driver is versatile and can be used in a multitude of applications including:

  • Office automation equipment such as printers and scanners
  • Household appliances like air conditioners and refrigerators
  • Industrial equipment including conveyor belts and automated machinery
  • Automotive components such as power mirrors and fans

Technical Specifications

The device operates over a wide voltage range and features a compact package that is easy to integrate into existing designs. Its technical specifications include:

  • Operating Voltage Range: TBD
  • Output Current: TBD
  • Operating Temperature Range: TBD
  • Package Type: TBD

With its robust design and comprehensive feature set, the LB11920-E from ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient motor control solution in their products.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
NXP / Nexperia
IC MTR DRV BIPLR 2.7-5.6V 20VMFP / 0.7 A Dual H-Bridge Motor Driver with 3.0V/5.0V Compatible Logic I/O
Need more? Email Us
ECAD model for MPC17529EV
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.8657 $290.8657
2+ $260.7762 $521.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention