Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Panasonic Electric Works
Series AMN
Package Box
Product Status Active
Sensor Type PIR (Passive Infrared)
Sensing Distance 394" (10m) 32.8'
Output Type Digital
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Features Long Distance Lens, White
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern 10m
Base Product Number AMN341
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1375913-AMN34112
Ultra Librarian 3D Model Ultra Librarian AMN34112 CAD Model

Description

The AMN34112 is an optical motion sensor manufactured by Panasonic Electric Works.

  • Series: AMN
  • Sensor Type: PIR (Passive Infrared)
  • Sensing Distance: 394" (10m) or 32.8'
  • Voltage Supply: 3V to 6V
  • Output Type: Digital
  • Lens: Long-Distance

You May Also Be Interested in

Panasonic
SENSOR MOTION DETECT DIG 10M BLK
Need more? Email Us
ECAD model for AMN44121
Others
Lowest to $2.6077
ECAD model for LHI968/3866
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
ECAD model for AMN21111
Murata Electronics North America
MOTION SENSOR
Lowest to $1.5351
ECAD model for IRA-S410ST01
Panasonic
SENSOR MOTION 10M DETECT WHT LEN
Lowest to $24.1613
ECAD model for AMN34112
Murata Electronics North America
MOTION SENSOR
Lowest to $3.6073
ECAD model for IRA-S230ST01
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $52.7820
ECAD model for EKMB1101111
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
ECAD model for EKMC1603113
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
ECAD model for EKMB1101113

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1613 $72.4839
6+ $19.8246 $118.9476
8+ $19.2051 $153.6408
11+ $18.5856 $204.4416
14+ $17.9661 $251.5254
19+ $16.1075 $306.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention