EN
  • EN
  • DE

LB11825M-TLM-E

Part No LB11825M-TLM-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description LB11825M-TLM-E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 827202-LB11825M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11825M-TLM-E CAD Model

Description

Product Overview: LB11825M-TLM-E by ON Semiconductor

The LB11825M-TLM-E is a state-of-the-art motor driver IC designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance product is specifically engineered to cater to the precise and efficient control of small brushless DC motors.

Key Features

  • Motor Type Compatibility: The device is compatible with 3-phase brushless DC motors, offering a versatile solution for a wide range of applications.
  • Voltage Range: It operates on a power supply voltage range of 4.5 to 16V, making it suitable for various electronic devices and battery-operated applications.
  • Output Current: The LB11825M-TLM-E can deliver an output current of up to 1.5A, ensuring robust performance for motors requiring moderate power.
  • Integrated Hall Sensor: With an integrated Hall sensor, the IC provides precise rotor position detection, which is crucial for smooth and efficient motor operation.
  • Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and lock protection with automatic recovery, enhancing the safety and durability of the motor system.
  • Package: The device is available in a compact SOP-10 package, allowing for space-efficient designs in compact electronic assemblies.

Applications

The LB11825M-TLM-E motor driver IC is ideal for a variety of applications where efficient and reliable motor control is required. Common use cases include:

  • Fans and blowers in consumer electronics
  • Small cooling fans in computers and servers
  • Battery-powered portable devices
  • Office automation equipment
  • Home appliances

Why Choose LB11825M-TLM-E?

ON Semiconductor's LB11825M-TLM-E offers a perfect blend of performance, reliability, and compactness. Its integrated features and protections ensure a high-quality, low-maintenance solution for designers looking to enhance their motor control systems. The device's ease of integration and compatibility with various motor types make it a top choice for engineers and product designers across multiple industries.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess