Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.6V
Output Current 500mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS77516
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273513-TPS77516D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77516D CAD Model

Description

Product Overview: TPS77516D from Texas Instruments

The TPS77516D is a high-performance, fast-transient-response, single-output Low-Dropout (LDO) voltage regulator designed by Texas Instruments. This regulator is capable of supplying 500 mA of output current with a dropout voltage of just 280 mV at full load, which makes it an excellent choice for low voltage, high-speed operations.

TPS77516D Image

With an input voltage range from 2.7 V to 5.5 V, the TPS77516D is versatile enough to be used in a variety of applications, including battery-powered devices, where power efficiency is crucial. The device features a fixed output voltage of 1.6 V, which is ideal for powering advanced microcontrollers and digital ICs requiring stable voltage levels for optimal performance.

One of the key features of the TPS77516D is its Power Good (PG) output, which allows for power sequencing and system reliability. This signal goes high when the output voltage reaches an acceptable level, providing a real-time indicator of the power status. Furthermore, the device includes built-in over-current and over-temperature protection, enhancing the safety and durability of the end application.

The TPS77516D is available in a small 8-pin SOIC (D) package, making it suitable for space-constrained applications. Its thermal performance is optimized for good heat distribution, ensuring reliable operation even under heavy load conditions. Additionally, the low dropout voltage helps to extend battery life in portable applications by allowing the regulator to continue delivering a regulated output even as the battery voltage declines.

Texas Instruments' commitment to quality ensures that the TPS77516D provides a low-noise, stable, and reliable power supply solution for a wide range of electronic devices. With its excellent transient response and power efficiency, the TPS77516D is a smart choice for designers looking to optimize their power management systems.

For more detailed technical specifications and application guidance, designers are encouraged to consult the TPS77516D datasheet and Texas Instruments' comprehensive support resources.

You May Also Be Interested in

Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2376 $59.3264
33+ $3.4770 $114.7410
50+ $3.3684 $168.4200
69+ $3.2598 $224.9262
89+ $3.1511 $280.4479
119+ $2.8251 $336.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention