EN
  • EN
  • DE

LB11685AV-TLM-H

Part No LB11685AV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 3-phase sensor less Motor driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General
Output Current 1.2A
Operating Supply Voltage 4.5 V ~ 18 V
Voltage - Load 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 24-LSOP (0.220", 5.60mm Width)
Manufacturer Package 24-SSOPJ
Win Source Part Number 1195059-LB11685AV-TLM-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LB11685AV
Introduction Date June 14, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LB11685AV-TLM-H CAD Model

Description

The LB11685AV-TLM-H is a high-performance, three-phase brushless motor driver integrated circuit (IC) produced by ON Semiconductor, a leading supplier in the semiconductor industry. This IC is designed to provide efficient and reliable control for a wide range of motor-driven applications, making it an essential component for engineers and designers looking to enhance their motor control systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11685AV-TLM-H is capable of driving three-phase brushless motors, offering smooth and efficient operation.
  • Integrated Voltage Regulator: This IC comes with an onboard voltage regulator, which provides a stable supply voltage for the internal circuits, enhancing the reliability of the motor operation.
  • Forward/Reverse Motor Rotation: Users can easily switch between forward and reverse rotation, enabling flexibility in motor control for various applications.
  • Lock Detection and Automatic Restart: The IC includes a lock detection feature that senses when the motor is stalled, and an automatic restart function that attempts to resume normal operation, thereby protecting the motor and associated components.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11685AV-TLM-H operates with low power consumption, making it suitable for battery-powered applications.

Applications

The versatility of the LB11685AV-TLM-H allows it to be used in a variety of applications, including but not limited to:

  • Office Automation Equipment
  • Home Appliances
  • Fans and Cooling Systems
  • Electric Toys
  • Industrial Equipment

Technical Specifications

The LB11685AV-TLM-H operates over a wide voltage range and is packaged in a compact form factor. It is designed to meet the stringent requirements of modern motor control applications, ensuring consistent performance and durability.

Ordering and Availability

ON Semiconductor's LB11685AV-TLM-H is available for order through authorized distributors. Customers can expect reliable supply and support, as well as comprehensive technical documentation to facilitate integration into their projects.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6870 $50.6100
75+ $1.3842 $103.8150
115+ $1.3410 $154.2150
155+ $1.2977 $201.1435
200+ $1.2545 $250.9000
270+ $1.1247 $303.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess