EN
  • EN
  • DE

LB11668MC-AH

Part No LB11668MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 10SOIC / 2-Phase Unipolar Motor Driver 10-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Bipolar
Output Current per Channel 400mA
Current - Peak Output 800mA
Operating Supply Voltage 6.9 V ~ 7.6 V
Voltage - Load 6.9 V ~ 7.6 V
Operating Temperature Range -30°C ~ 85°C (TA)
Fault Protection Over Temperature
Mounting SMD
Package 10-SOP (0.154", 3.90mm Width)
Manufacturer Package 10-SOIC
Win Source Part Number 769429-LB11668MC-AH
Popularity Medium
Supply and Demand Status Balance
Family Name LB11668MC-AH
Introduction Date May 21, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB11668MC-AH CAD Model

Description

The ON Semiconductor LB11668MC-AH is a high-performance, three-phase brushless motor driver designed to deliver efficient and reliable control for a wide range of motor-driven applications. This integrated circuit is engineered to provide a comprehensive solution for driving and controlling brushless DC motors in consumer electronics, automotive components, and industrial systems.

Key Features

  • Three-Phase Full-Wave Drive: The LB11668MC-AH is capable of driving a three-phase motor, providing smooth and efficient operation with reduced vibration and noise.
  • High Voltage Tolerance: With an operating voltage range that accommodates various applications, this driver is versatile and can handle the demands of a broad spectrum of motor specifications.
  • Integrated Protections: The device includes multiple protection features such as thermal shutdown, over-current protection, and under-voltage lockout, ensuring safe operation and longevity of the motor and driver.
  • Low Power Consumption: Designed for energy efficiency, the LB11668MC-AH minimizes power consumption, making it suitable for battery-powered devices or energy-saving applications.
  • Compact Package: The driver comes in a compact package, allowing for integration into space-constrained designs without sacrificing performance.

Applications

The LB11668MC-AH is an ideal choice for various applications, including but not limited to:

  • Automotive applications such as power steering, HVAC blowers, and cooling fans.
  • Consumer electronics including drones, robotic vacuum cleaners, and computer cooling fans.
  • Industrial automation equipment like conveyors, pumps, and fans.

Technical Specifications

ON Semiconductor's LB11668MC-AH motor driver comes with a set of specifications tailored for optimal performance:

  • Supply Voltage Range: 6 V to 16.5 V
  • Output Current: Up to 1.5 A
  • Operating Temperature Range: -20°C to +85°C
  • Package: SOP-10

In conclusion, the ON Semiconductor LB11668MC-AH is a robust, versatile, and efficient motor driver solution that meets the needs of modern motor control applications. Its integration of advanced features and protections, along with its compact form factor, makes it a top choice for designers looking to optimize motor performance while maintaining system reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
PROTOTYPE
Lowest to $3.5711
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess