EN
  • EN
  • DE

LB11660FV-TLM-E

Part No LB11660FV-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1.5A
Supply Voltage - Operating 4 V to 15 V
Voltage - Load 3 V to 15 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 070678-LB11660FV-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11660FV-TLM-E CAD Model

Description

Introducing the LB11660FV-TLM-E Motor Driver from ON Semiconductor

The LB11660FV-TLM-E is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor product is specifically engineered to deliver efficient and reliable control for a wide range of motor-driven applications.

Product Features

  • Three-Phase Brushless Motor Control: The LB11660FV-TLM-E is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Integrated Voltage Regulator: This motor driver comes with a built-in voltage regulator, which ensures stable operation even under fluctuating supply conditions.
  • Lock Detection Function: A lock detection feature is included, which helps to protect the motor and driver from potential damage caused by rotor lock situations.
  • Forward/Reverse Switching: Users can easily switch between forward and reverse motor rotation, enabling versatile control for a variety of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11660FV-TLM-E operates with low power consumption, making it ideal for battery-powered devices.
  • Compact Package: The device is housed in a compact SSOP-B24 package, which allows for space-saving integration into system designs.

Applications

The LB11660FV-TLM-E is suited for a diverse range of applications where efficient motor control is essential. It is particularly useful in:

  • Office automation equipment
  • Home appliances
  • Cooling fans for electronic devices
  • Battery-powered toys
  • Small industrial equipment

Reliability and Quality

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The LB11660FV-TLM-E motor driver is no exception, offering reliable performance backed by ON Semiconductor's reputation for quality and innovation.

Conclusion

Whether you're designing a new home appliance, upgrading office equipment, or creating an innovative battery-operated device, the LB11660FV-TLM-E from ON Semiconductor provides the control and efficiency you need. Its robust feature set and compact design make it an excellent choice for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1565 $57.8250
125+ $0.9489 $118.6125
190+ $0.9194 $174.6860
260+ $0.8897 $231.3220
340+ $0.8600 $292.4000
450+ $0.7711 $346.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess