Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Specialized
Mfr TE Connectivity
Series 200, Buchanan
Package Bulk
Product Status Obsolete
Type NEMA Open Construction
Mounting Type Direct Mount
Number of Positions 2
Number of Levels 1
Termination Style Screw
Current - UL 35 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 10-22 AWG
Material - Insulation Phenol Formaldehyde (Phenolic)
Temperature Range - Operating 150°C
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 540353-221
Ultra Librarian 3D Model Ultra Librarian 221 CAD Model

Description

The 540353-221 is a specialized terminal block connector from the Buchanan series by TE Connectivity.

  • Device: 540353-221
  • Series: Buchanan
  • Manufacturer: TE Connectivity
  • Construction Type: NEMA Open
  • Positions: 2
  • Levels: 1
  • Termination Style: Screw
  • UL Current Rating: 35 A
  • Voltage Rating: 600 V
  • Wire Gauge: 10 to 22 AWG
  • Insulation Material: Phenol Formaldehyde (Phenolic)
  • Mounting: Direct Mounting
  • Operating Temperature: Up to 150°C
  • Packaging: Bulk
  • Pieces per Package: 40
  • Product Status: Obsolete

You May Also Be Interested in

Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
Molex, LLC
PCB TERM BLK 3.5MM 14 POLE STRAG
Need more? Email Us
ECAD model for 39357-0014
Weidmuller
CONN TERM BLK GROUND 6-16 AWG
Need more? Email Us
ECAD model for 1010300000
Phoenix Contact
TERM BLK 8P SIDE ENT 2.54MM PCB
Need more? Email Us
ECAD model for 1725711
Eaton Bussmann
PWR FEED THRU BLK 6POS 115A 300V
Need more? Email Us
ECAD model for C7021-06N
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention