Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1115108-U2043B-M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U2043B-M CAD Model

Description

Microchip Technology U2043B-M Flasher and Wiper Control IC

The U2043B-M is a versatile and robust integrated circuit (IC) designed and manufactured by Microchip Technology, tailored for automotive applications. This specialized IC is engineered to manage and control vehicle flasher and wiper functions, providing reliable operation in a compact package.

Key Features:

  • Multi-Functionality: The U2043B-M combines the control of both turn signals and windshield wipers into a single IC, simplifying the design and reducing the component count in automotive control systems.
  • Load Dump Protection: It is equipped with load dump protection, safeguarding the IC against voltage spikes which are common in automotive power systems, thus ensuring longevity and reliability.
  • Variable Intermittent Wiper Control: The device offers adjustable intermittent wiper operation, allowing for customization according to weather conditions and enhancing driver comfort and safety.
  • Fail-Safe Flasher Operation: In the event of a turn signal bulb failure, the U2043B-M maintains flasher operation, providing a critical safety feature for signaling during driving.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates the fluctuations of automotive electrical systems, the U2043B-M ensures consistent performance.

Applications:

The Microchip Technology U2043B-M is primarily used in the automotive industry for:

  • Turn signal flasher control
  • Windshield wiper control with variable speed and intermittent functionality
  • Vehicle light control systems

Technical Specifications:

  • Operating Voltage Range: 4.5V to 18V
  • Load Dump Protection up to 40V
  • Temperature Range: -40°C to +125°C
  • Package Type: DIP-18, SO-20

The U2043B-M from Microchip Technology is an essential component for modern automotive design, offering a blend of functionality, protection, and reliability. Its integration into vehicle systems helps to streamline electronic controls while maintaining the high-performance standards required in the automotive industry.

You May Also Be Interested in

Supertex, Inc
High Voltage EL Lamp Driver
Lowest to $3.5188
ECAD model for HV823LG
STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Need more? Email Us
ECAD model for VK05CFL
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
NXP / Nexperia
Half-bridge power IC for CFL lamps
Lowest to $10.6658
ECAD model for UBA2024T
Microchip Technology
Low Noise 180Vp-p EL Driver | IC DRIVER LN 180VP-P EL 8-MSOP
Lowest to $3.9970
ECAD model for MIC4830YMM
Microsemi Corporation
High Performance CCFL Controller
Lowest to $0.7321
ECAD model for LX6512CD
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Supertex, Inc
High Voltage Low Noise Inductorless EL Lamp Driver
Lowest to $4.4056
ECAD model for HV850MG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention