EN
  • EN
  • DE

LA72715

Part No LA72715
Manufacturer ON Semiconductor
Catalog Interface - Encoders, Decoders, Converters
Description IC AUDIO DECODER JPN MTS 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder
Analog Supply Voltage 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 070671-LA72715
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA72715 CAD Model

Description

ON Semiconductor's LA72715: An Advanced Audio Processing IC

Introducing the LA72715, a state-of-the-art audio processing integrated circuit (IC) from ON Semiconductor, designed to cater to the sophisticated demands of modern audio applications. This versatile IC is an ideal solution for designers looking to enhance audio performance in their products while maintaining cost-effectiveness and efficiency.

Key Features:

  • High-Quality Sound: The LA72715 is engineered to deliver exceptional sound quality, ensuring that audio is crisp, clear, and free of unwanted noise and distortion.
  • Integrated Functions: It comes with a range of integrated functions, such as preamplifiers, volume control, and tone control, which simplifies circuit design and reduces the need for additional components.
  • Flexible Connectivity: This IC offers flexible input and output options, making it compatible with various audio sources and output devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA72715 operates with low power consumption, making it suitable for battery-powered devices.
  • Compact Design: The compact footprint of the LA72715 allows for its integration into space-constrained applications without compromising on functionality.

Applications:

The LA72715 is ideal for a wide range of audio applications, including:

  • Home Theater Systems
  • Hi-Fi Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Television Sets

Technical Specifications:

With its robust set of technical specifications, the LA72715 ensures reliability and performance:

  • Operating Voltage Range: 4.5V to 5.5V
  • Low Total Harmonic Distortion (THD)
  • High Signal-to-Noise Ratio (SNR)
  • Wide Operating Temperature Range

ON Semiconductor's LA72715 is a testament to the company's commitment to providing innovative solutions that push the boundaries of audio processing. Whether you're designing consumer electronics or professional audio equipment, the LA72715 offers the quality, reliability, and functionality required to meet the needs of your discerning audience.

You May Also Be Interested in

Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $7.0275
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
NXP / Nexperia
Lowest to $16.8087
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Asahi Kasei Microsystems
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
NXP / Nexperia
SECAM decoder
Lowest to $7.5006

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0714 $70.3570
11+ $11.5465 $127.0115
16+ $11.1850 $178.9600
22+ $10.8247 $238.1434
28+ $10.4631 $292.9668
37+ $9.3809 $347.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess