Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type Video Decoder
Applications Automotive Systems, Players, TV
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x6)
Win Source Part Number 215914-MAX9526ATJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9526ATJ CAD Model

Description

Maxim Integrated MAX9526ATJ Product Overview

The MAX9526ATJ from Maxim Integrated is a high-performance, low-power, NTSC/PAL/SECAM video decoder that is designed to provide superior video quality for applications requiring the capture and display of analog video signals. This advanced decoder is housed in a compact 32-pin TQFN package, making it suitable for space-constrained applications.

One of the standout features of the MAX9526ATJ is its ability to automatically detect and decode NTSC, PAL, and SECAM video standards, ensuring compatibility with a wide range of video sources. This makes it an ideal solution for systems that need to operate globally or with multiple video formats. The decoder supports composite video and S-Video inputs, providing flexibility for various video input configurations.

The MAX9526ATJ boasts excellent video performance, thanks to its integrated filters and automatic gain control (AGC) circuitry. These features help to optimize picture quality by reducing noise and adjusting signal levels for consistent video output. Additionally, the decoder includes a digital comb filter that improves color separation and reduces cross-color artifacts, further enhancing the visual experience.

Designed with power efficiency in mind, the MAX9526ATJ operates on a single 3.3V power supply and features low power consumption, making it suitable for battery-powered devices and applications where power conservation is critical. The device also includes power-down and standby modes to further reduce power usage when not in active operation.

For easy integration into digital systems, the MAX9526ATJ outputs digital video in ITU-R BT.656 format, allowing for direct connection to digital processors or SoCs. This capability simplifies system design and reduces the need for additional components. The product also features programmable interrupt output and a lock indicator, which provide system designers with additional control and monitoring options.

In summary, the Maxim Integrated MAX9526ATJ video decoder is a versatile and efficient solution for converting analog video signals into high-quality digital video. Its automatic standard detection, excellent video performance, and low power consumption make it an excellent choice for a variety of applications, including surveillance, automotive infotainment systems, and multimedia devices.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $1.8573
ECAD model for TIR1000PS
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
ECAD model for SAF7849HL/M245,557
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP / Audio Decoder IC 64-QFP (14x14)
Need more? Email Us
ECAD model for SAA7324H/M2B,557
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP
Lowest to $25.6016
ECAD model for BU9457KV-E2
Rohm Semiconductor
Lowest to $4.0037
ECAD model for BU9459KV
Texas Instruments
STANDALONE IrDAE ENCODER AND DECODER
Lowest to $2.2788
ECAD model for TIR1000IPW
Rohm Semiconductor
Need more? Email Us
ECAD model for BH7236F-E2
Texas Instruments
NTSC/PAL Digital Video Decoder With Macrovision Detection
Lowest to $28.1053
ECAD model for TVP5040CPFP
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
ECAD model for SAA7103H/V4,557

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention