EN
  • EN
  • DE

LT8584IFE#PBF

Part No LT8584IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATT CELL BALANCE 16TSSOP / Battery Balancer Li-Ion/Li-FePO4 2500mA Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Balancer
Number of Cells 1 ~ 12
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781673-LT8584IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8584
Introduction Date October 18, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8584IFE#PBF CAD Model

Description

Linear Technology's LT8584IFE#PBF: A High-Efficiency Step-Down DC/DC Converter

The LT8584IFE#PBF is a cutting-edge step-down DC/DC converter from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This product is particularly well-suited for use in automotive, industrial, and high-reliability systems where performance and durability are of paramount importance.

At the heart of the LT8584IFE#PBF is a high-efficiency switching regulator capable of delivering a continuous output current up to several amps, depending on the application and thermal conditions. The device operates over a wide input voltage range, making it versatile for various power supply scenarios. Its ability to convert higher input voltages to lower output voltages with a high level of efficiency ensures minimal power loss and heat generation, which is critical for the longevity and reliability of electronic systems.

The converter integrates several features that enhance its performance and ease of use. For instance, it includes built-in protection circuits such as over-temperature shutdown, over-current protection, and under-voltage lockout, ensuring the safety and protection of both the power supply and the load. Furthermore, the LT8584IFE#PBF offers adjustable switching frequencies, allowing designers to optimize the converter for size, efficiency, or external component requirements.

One of the key advantages of the LT8584IFE#PBF is its thermal performance. The device comes in a thermally efficient TSSOP package, which helps to dissipate heat effectively, even under heavy load conditions. This feature is particularly important for applications that operate in high-temperature environments or have limited cooling options.

In terms of design flexibility, the LT8584IFE#PBF provides adjustable soft-start capabilities, which can be used to minimize inrush current during startup, thereby reducing stress on the input power source and extending the life of the product. Additionally, its small footprint makes it an excellent choice for space-constrained applications.

Overall, the LT8584IFE#PBF from Linear Technology stands out as a robust, efficient, and versatile step-down DC/DC converter that meets the stringent requirements of various high-performance electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess