EN
  • EN
  • DE

HM50-560KLF

Part No HM50-560KLF
Manufacturer TT Electronics
Catalog Fixed Inductors
Description Inductor Power Wirewound 56uH 10% 1KHz 1.33A 140mOhm DCR AXL Box / FIXED IND 56UH 1.33A 140 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TT Electronics/BI Magnetics
Series HM50
Packaging Bulk
Inductance 56μH
Tolerance ±10%
Current Rating 1.33A
Current - Saturation 1.7A
Shielding Unshielded
DC Resistance (DCR) 140 mOhm Max
Operating Temperature Range -55°C ~ 105°C
Test Frequency 1kHz
Mounting Style Through Hole
Package Axial
Manufacturer Package Axial
Dimension 0.295" Dia x 0.630" L (7.50mm x 16.00mm)
Win Source Part Number 785062-HM50-560KLF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,700
Family Name HM50
ECCN EAR99
Country of Origin China, Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HM50-560KLF CAD Model

Description

The HM50-560KLF is a high-current, molded inductor manufactured by TT Electronics. This inductor is designed for use in power supplies and other high-current applications. It provides excellent performance in a small, rugged package.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • EMI filtering
  • High-current filtering applications

Features

  • High current carrying capacity
  • Low DC resistance (DCR)
  • Molded construction for ruggedness and durability
  • Small footprint
  • Operating temperature: -40°C to +125°C
  • Compliant with RoHS standards

Benefits

  • Efficient power conversion due to low DCR, reducing energy loss and heat generation.
  • Reliable performance in harsh environments due to its robust molded construction.
  • Space-saving design allows for use in compact electronic devices.
  • Reduces electromagnetic interference (EMI) in sensitive circuits.
  • Long lifespan and stable performance ensure reliable operation of electronic devices.

Additional Details

The HM50-560KLF inductor has an inductance value of 56µH with a tolerance of ±10%. It boasts a saturation current (Isat) of approximately 2.7 amps and a rated current (Irms) of approximately 2.2 amps. The DC resistance is typically around 0.13 ohms. The inductor’s molded construction contributes to its ability to withstand mechanical shock and vibration, making it suitable for use in demanding applications. It meets industry standards for environmental compliance, including RoHS, ensuring it is free from hazardous substances. The compact size of the HM50 series makes it a popular choice where board space is a premium. The self-resonant frequency is typically in the MHz range which makes it suitable for a variety of switching frequencies.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess