EN
  • EN
  • DE

SVC353S-TR-E

Part No SVC353S-TR-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195069-SVC353S-TR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC353S-TR-E CAD Model

Description

Product Overview: SVC353S-TR-E by ON Semiconductor

The SVC353S-TR-E is a high-performance, precision voltage clamp manufactured by ON Semiconductor, designed to protect sensitive electronic components from voltage transients induced by system inductance and lightning. This device is particularly suited for the protection of voltage-sensitive electronics such as VCC buses and other vulnerable circuits used in consumer, automotive, and industrial applications.

Key Features

  • Transient Protection: The SVC353S-TR-E is capable of suppressing negative and positive voltage transients, ensuring reliable operation of electronic systems under harsh conditions.
  • Low Capacitance: With its low capacitance design, this voltage clamp allows for minimal signal distortion on high-speed data lines, making it ideal for applications requiring high signal integrity.
  • Low Leakage Current: It features a low leakage current that helps to maintain energy efficiency in electronic systems, thereby reducing power consumption and heat generation.
  • ESD Rating: The device offers excellent electrostatic discharge (ESD) protection, withstanding ESD events and preventing damage to sensitive circuitry.
  • Operating Temperature Range: It operates over a broad temperature range, making it suitable for various environments, from industrial settings to outdoor applications.
  • Package: The SVC353S-TR-E comes in a small, surface-mount package that is easy to integrate into a wide range of electronic assemblies.

Applications

The versatility of the SVC353S-TR-E allows it to be used in multiple applications, including:

  • Telecommunications equipment
  • Automotive electronics
  • Portable devices
  • Microcontroller input protection
  • Power supply protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SVC353S-TR-E is no exception. Each device is rigorously tested to meet the high standards of performance and durability expected from industry-leading electronics components. Whether you're designing for the consumer market or for demanding industrial applications, the SVC353S-TR-E offers the protection and reliability needed to ensure your products perform consistently and effectively.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess