EN
  • EN
  • DE

MBD701G

Part No MBD701G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description RF DIODE SCHOTTKY 70V 280MW TO92  /  RF Diode Schottky - Single 70V 280 mW TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 70V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Power Dissipation (Max) 280 mW
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Base Product Number MBD70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names MBD701GOS
Standard Package 5,000
Win Source Part Number 1141939-MBD701G
Ultra Librarian 3D Model Ultra Librarian MBD701G CAD Model

Description

ON Semiconductor MBD701G Schottky Barrier Diode

The ON Semiconductor MBD701G is a high-performance Schottky barrier diode designed to offer superior switching performance and higher reliability for a broad range of applications. This diode is well-suited for use in high-frequency rectification and freewheeling applications in switching power supplies, as well as other power-switching applications and reverse battery protection.

Key Features:

  • Low Forward Voltage Drop: The MBD701G boasts a low forward voltage drop, which results in lower power losses during operation and enhances overall efficiency.
  • High Surge Capability: This device can handle high surge currents, making it ideal for applications that experience occasional overcurrent conditions.
  • Fast Switching Speed: With its fast switching capability, the MBD701G minimizes switching losses and is suitable for high-frequency applications.
  • Low Leakage Current: The diode's low leakage current ensures minimal power loss when in the off state, contributing to energy-saving in the application it is used.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced reliability through transient protection, ensuring stable performance over its lifetime.

Applications:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection

Specifications:

The MBD701G has a maximum forward current of 1 A and a maximum forward voltage of 0.7 V at 1 A. Its maximum reverse leakage current is 100 μA at 20 V, and it can operate over a junction temperature range of -55°C to 150°C. The diode is available in an axial lead package, which provides ease of installation and is compatible with various PCB layouts.

ON Semiconductor's commitment to quality and environmental management is evident in the MBD701G diode, which is manufactured to meet the highest industry standards for performance and reliability. Whether you are designing power supplies or looking to improve the efficiency of your power management systems, the MBD701G Schottky Barrier Diode is an excellent choice for your circuit needs.

You May Also Be Interested in

M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess