EN
  • EN
  • DE

ADV7181DBCPZ-RL

Part No ADV7181DBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER SD/HD 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Video
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 1.65 V to 2 V
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1016146-ADV7181DBCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7181DBCPZ-RL CAD Model

Description

Analog Devices Inc. ADV7181DBCPZ-RL Video Decoder

The ADV7181DBCPZ-RL from Analog Devices Inc. is a highly integrated, versatile video decoder that effortlessly converts analog video signals to digital formats. Designed to cater to a broad range of video applications, this decoder chip is capable of handling multiple analog video formats, including NTSC, PAL, SECAM, and even non-standard formats. It is an ideal solution for applications that require reliable and high-quality video decoding, such as video surveillance systems, automotive infotainment, video conferencing, and multimedia devices.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7181DBCPZ-RL is engineered for space-constrained environments while providing robust performance. It features a 10-bit analog-to-digital converter (ADC) that ensures crisp and clear digital video output. The automatic standard detection capability of this chip makes it user-friendly, as it can adapt to various video inputs without the need for manual adjustments.

The device supports I2C communication, which allows for easy configuration and control using a microcontroller or processor. The on-chip microprocessor performs tasks such as gain control, clamp control, and geometry correction, ensuring optimal video quality under varying conditions.

One of the key highlights of the ADV7181DBCPZ-RL is its low power consumption, making it suitable for portable and battery-powered applications. Additionally, the chip comes with advanced features like a built-in color space converter, which can convert between different color formats, such as YCbCr to RGB, facilitating its integration with various display technologies.

Analog Devices Inc. ensures that the ADV7181DBCPZ-RL is designed with reliability in mind, providing a robust solution for developers looking to incorporate high-quality video decoding into their designs. Its combination of versatility, performance, and compact form factor makes it an excellent choice for a multitude of video processing applications.

For further information, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local sales representative to discover more about the ADV7181DBCPZ-RL and how it can be integrated into their video solutions.

You May Also Be Interested in

Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6762 $53.4096
19+ $5.4779 $104.0801
29+ $5.3067 $153.8943
39+ $5.1356 $200.2884
51+ $4.9644 $253.1844
68+ $4.4508 $302.6544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess