Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number LA6571
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922686-LA6571-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA6571-MPB-E CAD Model

Description

The LA6571-MPB-E from ON Semiconductor is a high-performance motor driver that is designed to cater to a wide range of motion control applications. This versatile and efficient IC is perfect for driving small brushed DC motors and is capable of operating in a broad voltage range, making it an ideal choice for portable and automotive applications.

Key Features

  • Voltage Range: The LA6571-MPB-E operates efficiently across a wide voltage range, accommodating various power supply levels for diverse applications.
  • Output Current: It is capable of delivering continuous output current, ensuring reliable performance for motors that require consistent power.
  • Protection Functions: The device includes multiple protection features such as thermal shutdown, under-voltage lockout (UVLO), and overcurrent protection, safeguarding the motor and the driver from potential damage.
  • Package: Housed in a compact package, the LA6571-MPB-E is designed for space-constrained applications, providing a high-power solution in a small footprint.

Applications

The LA6571-MPB-E is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Automotive applications
  • Battery-powered systems
  • Small industrial equipment

Performance and Efficiency

ON Semiconductor's LA6571-MPB-E motor driver is engineered to deliver optimal performance with minimal power loss. Its efficient design ensures that the device operates with high efficacy, making it an eco-friendly option for designers looking to reduce power consumption in their motor control applications.

Easy Integration

The driver's user-friendly interface facilitates easy integration into existing designs, allowing for quick deployment in new or upgraded systems. Its compatibility with various control interfaces ensures that it can be seamlessly incorporated into a wide range of motor control circuits.

Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LA6571-MPB-E is no exception. Customers can trust that this motor driver will perform consistently over time, providing a dependable solution for their motor driving needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor.

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E
Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8422 $65.3706
56+ $2.3321 $130.5976
86+ $2.2593 $194.2998
119+ $2.1864 $260.1816
154+ $2.1134 $325.4636
205+ $1.8948 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 776 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention