EN
  • EN
  • DE

MC34923EG

Part No MC34923EG
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SER 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Serial
Technology Power MOSFET
Applications General
Output Current 2A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 20 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 787785-MC34923EG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34923EG CAD Model

Description

The NXP MC34923EG is a state-of-the-art motor driver that caters to the increasing demands of modern automotive and industrial applications. This high-performance product is designed to drive brushed DC motors with exceptional efficiency and control, making it an ideal choice for a wide range of applications, including but not limited to, window lifters, sunroof openers, and small pumps.

Key Features

  • Integrated Dual H-Bridge: The MC34923EG features two H-bridge circuits capable of controlling two DC motors independently or one stepper motor in a bipolar configuration, offering flexibility in application design.
  • High Output Current: With the ability to deliver up to 5A of continuous current per channel, this driver can handle motors that require significant power to operate.
  • Low RDS(on): The low on-resistance of the H-bridge MOSFETs ensures minimal voltage drop and power dissipation, leading to improved overall efficiency.
  • Protection Features: It includes multiple protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown, safeguarding the device and the motor from potential damage.
  • Diagnostic Feedback: Diagnostic outputs provide real-time feedback on the status of the driver, enabling the system to react to fault conditions promptly.

Applications

The versatility of the NXP MC34923EG makes it suitable for a variety of applications across different industries. Its robust design and protective features are particularly well-suited for automotive applications, where reliability and durability are critical. Additionally, its high-power capabilities and diagnostic functions make it a top choice for industrial automation tasks, such as controlling actuators, small pumps, and other motor-driven devices.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5V to 28V
Output Current (Continuous) 5A per channel
On-Resistance (RDS(on)) Very Low
Operating Temperature -40°C to +125°C

For engineers and designers looking for a reliable motor driver that combines high power, flexibility, and advanced protective features, the NXP MC34923EG is an outstanding choice that promises to deliver performance and durability in the most demanding of environments.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
DRIVER
Lowest to $5.4417
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess