Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 28-HSOP-HC
Base Product Number LA6242
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174169-LA6242H-E
Ultra Librarian 3D Model Ultra Librarian LA6242H-E CAD Model

Description

ON Semiconductor LA6242H-E Motor Driver

The ON Semiconductor LA6242H-E is a high-performance motor driver IC that is designed to efficiently drive a variety of motors, including stepper, brushless, and DC motors. This versatile driver is an excellent choice for applications requiring precise motor control and robust performance.

Key Features:

  • Operating Voltage Range: The LA6242H-E operates over a wide voltage range, making it suitable for a variety of power supply conditions and motor types.
  • High Output Current: Capable of delivering high output currents, this motor driver can handle demanding applications with ease.
  • Low RDS(on): The low on-resistance of the output transistors ensures efficient operation, leading to lower power dissipation and improved thermal performance.
  • Multiple Motor Control Modes: It supports various control modes, including PWM control, which allows for precise speed regulation and torque control of the motor.
  • Built-in Protection Features: The LA6242H-E includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and the driver itself.

Applications:

The LA6242H-E motor driver is ideal for a wide range of applications, including but not limited to:

  • Office automation machines
  • Home appliances
  • Automotive applications
  • Industrial equipment
  • Robotics and automation systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the LA6242H-E is no exception. This motor driver is built with high-quality materials and is subject to rigorous testing to ensure it meets the high standards expected by industry professionals. With its robust design and protective features, the LA6242H-E is a reliable choice for your motor control needs.

Whether you're designing a new system or upgrading an existing one, the ON Semiconductor LA6242H-E motor driver offers the performance, flexibility, and reliability required to drive your motors with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
NXP / Nexperia
IC MTR DRV BIPLR 2.7-5.6V 20VMFP / 0.7 A Dual H-Bridge Motor Driver with 3.0V/5.0V Compatible Logic I/O
Need more? Email Us
ECAD model for MPC17529EV
STMicroelectronics
DMOS driver for three-phase brushless DC motor
Lowest to $4.5323
ECAD model for L6230QTR
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Allegro MicroSystems, LLC
IC MTR DRV BIPOLAR 8-40V 24TSSOP / DMOS Microstepping Driver with Translator
Lowest to $2.6509
ECAD model for A5984GLPTR-T
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7763 $71.0520
90+ $1.4577 $131.1930
140+ $1.4121 $197.6940
190+ $1.3665 $259.6350
245+ $1.3209 $323.6205
330+ $1.1843 $390.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 119 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention