EN
  • EN
  • DE

LB11911

Part No LB11911
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293791-LB11911
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11911 CAD Model

Description

The LB11911 from ON Semiconductor is a high-performance three-phase brushless motor driver designed to provide efficient and reliable control for a wide range of motor-driven applications. This versatile integrated circuit (IC) is engineered to deliver smooth operation with minimal noise and vibration, making it an ideal choice for precision motor control in consumer electronics, office automation equipment, and small industrial devices.

Key Features

  • Three-Phase Full-Wave Drive: The LB11911 is capable of driving a three-phase brushless DC motor with full-wave precision, ensuring high efficiency and reduced power loss.
  • High Output Current: This driver IC can handle a substantial output current, offering robust performance for a variety of motor sizes.
  • Low Voltage Operation: Designed for low voltage operations, the LB11911 is suitable for battery-powered devices where power conservation is crucial.
  • Integrated Hall Sensor Amplifiers: The inclusion of built-in Hall sensor amplifiers simplifies circuit design and reduces external component count.
  • Lock Protection and Automatic Restart: Safety features such as lock protection and automatic restart functions protect the motor and driver from damage due to lock-up or other operating anomalies.
  • Forward/Reverse Rotation Control: The LB11911 provides the flexibility of controlling the direction of motor rotation, allowing for both forward and reverse motion.

Applications

The LB11911 is suitable for a variety of applications where precise and efficient motor control is required. Some of these applications include:

  • Fans and blowers in consumer electronics
  • Office automation equipment such as printers and scanners
  • Small industrial automation devices
  • Robotic and servo-controlled mechanisms

Technical Specifications

The LB11911 operates within a power supply range of 4.5V to 5.5V, making it compatible with standard 5V systems. Its compact package allows for easy integration into a variety of designs without requiring significant board space.

Conclusion

ON Semiconductor's LB11911 is a sophisticated solution for designers seeking a reliable and efficient three-phase brushless motor driver. Its comprehensive feature set and robust performance make it a smart choice for a multitude of motor control applications.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess