EN
  • EN
  • DE

LA6541-UDEL-TLM-E

Part No LA6541-UDEL-TLM-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992534-LA6541-UDEL-TLM-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA6541-UDEL-TLM-E CAD Model

Description

The LA6541-UDEL-TLM-E from ON Semiconductor is a highly versatile motor driver integrated circuit designed for a wide range of applications. This precision-engineered IC is an ideal solution for controlling small DC motors in various electronic devices such as printers, cameras, and home appliances. Its compact form factor and power efficiency make it an excellent choice for designers looking to optimize space and energy consumption in their products.

Key Features

  • Voltage Range: The device operates efficiently within a voltage range, accommodating various power supply requirements and ensuring compatibility with a broad spectrum of motor types.
  • Output Current: It is capable of delivering a substantial output current, making it suitable for driving motors that require higher currents for operation without the need for additional components.
  • Protection Circuits: The IC includes built-in protection circuits such as thermal shutdown and under-voltage lockout, which safeguard the device and the motor from potential damage due to overheating or power supply issues.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA6541-UDEL-TLM-E minimizes power consumption, which is critical for battery-operated devices.
  • Compact Package: The IC's small package allows for a more compact and streamlined design of the end product, providing more room for other essential components or reducing the overall size of the device.

Applications

The LA6541-UDEL-TLM-E motor driver IC is suitable for a variety of applications, including but not limited to:

  • Office automation machines such as printers and scanners
  • Consumer electronics including digital cameras and video recorders
  • Small household appliances requiring motor control
  • Automotive applications where precise motor control is needed

Conclusion

ON Semiconductor's LA6541-UDEL-TLM-E motor driver IC offers a combination of performance, reliability, and versatility, making it an excellent choice for designers seeking to incorporate efficient motor control into their products. With its robust feature set and protection mechanisms, this IC stands out as a top-tier component for a multitude of motor-driven applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess